Analog Integrations Corporation OEM Parts - OEM Parts (A - B) - AIC1594-50GE5TR AIC1594-50GE5TR

Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044131-AIC1594-50GE 5TR Output Type: Fixed Operating Supply Voltage: 30 V Number of Outputs: 1 Output Voltage: 5 V Categories: OEM Parts(A-B) Max Input Voltage: 30 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 180 kHz Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044131-AIC1594-50GE 5TR Output Type: Fixed Operating Supply Voltage: 30 V Number of Outputs: 1 Output Voltage: 5 V Categories: OEM Parts(A-B) Max Input Voltage: 30 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 180 kHz Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - AIC1594-50GE5TR - 1044131-AIC1594-50GE5TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - AIC1594-50GE5TR
1044131-AIC1594-50GE5TR
OEM Parts - OEM Parts (A - B) - AIC1594-50GE5TR 1044131-AIC1594-50GE5TR
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1044131-AIC1594-50GE 5TR Output Type: Fixed Operating Supply Voltage: 30 V Number of Outputs: 1 Output Voltage: 5 V Categories: OEM Parts(A-B) Max Input Voltage: 30 V Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 180 kHz Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Output Current: 2 A Min Input Voltage: 4.5 V

Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044131-AIC1594-50GE5TR
Output Type: Fixed
Operating Supply Voltage: 30 V
Number of Outputs: 1
Output Voltage: 5 V
Categories: OEM Parts(A-B)
Max Input Voltage: 30 V
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 180 kHz
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 2 A
Min Input Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1044131-AIC1594-50GE5TR
Product Name OEM Parts - OEM Parts (A - B) - AIC1594-50GE5TR
Unlock Full Specs
to access all available technical data