Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978903-AIC1555GO8TR
Output Type: Adjustable
Operating Supply Voltage: 6.5 V
Number of Outputs: 1
Efficiency: 95 %
Output Voltage: 6.5 V
Categories: OEM Parts(A-B)
Max Input Voltage: 6.5 V
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 1 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 700 mA
Min Input Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978903-AIC1555GO8TR |
| Product Name | OEM Parts - OEM Parts (A - B) - AIC1555GO8TR |