Analog Integrations Corporation Custom Parts - Custom Parts (0 - A) - AIC1387GR8TR AIC1387GR8TR

Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118108-AIC1387GR8TR Polarity: Positive Output Type: Adjustable Number of Outputs: 1 Categories: Custom Parts Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Output Current: 3 A Min Input Voltage: 1.1 V
Request a Quote
Description
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118108-AIC1387GR8TR Polarity: Positive Output Type: Adjustable Number of Outputs: 1 Categories: Custom Parts Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Output Current: 3 A Min Input Voltage: 1.1 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AIC1387GR8TR - 1118108-AIC1387GR8TR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AIC1387GR8TR
1118108-AIC1387GR8TR
Custom Parts - Custom Parts (0 - A) - AIC1387GR8TR 1118108-AIC1387GR8TR
Manufacturer: Aic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118108-AIC1387GR8TR Polarity: Positive Output Type: Adjustable Number of Outputs: 1 Categories: Custom Parts Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Output Current: 3 A Min Input Voltage: 1.1 V

Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118108-AIC1387GR8TR
Polarity: Positive
Output Type: Adjustable
Number of Outputs: 1
Categories: Custom Parts
Max Input Voltage: 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Output Current: 3 A
Min Input Voltage: 1.1 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1118108-AIC1387GR8TR
Product Name Custom Parts - Custom Parts (0 - A) - AIC1387GR8TR
Unlock Full Specs
to access all available technical data