Manufacturer: Aic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1044121-AIC1117-50GY
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Voltage: 5 V
Categories: OEM Parts(A-B)
Max Input Voltage: 7 V
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 800 mA
Min Input Voltage: 2.65 V
Reference Voltage: 1.25 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1044121-AIC1117-50GYTR |
| Product Name | OEM Parts - OEM Parts (A - B) - AIC1117-50GYTR |