Product Details
The LTC6655 is a complete family of precision bandgap voltage references, offering exceptional noise and drift performance. This low noise and drift is ideally suited for the high resolution measurements required by instrumentation and test equipment. In addition, the LTC6655 is fully specified over the temperature range of –40°C to 125°C, ensuring its suitability for demanding automotive and industrial applications. Advanced curvature compensation allows this bandgap reference to achieve a drift of less than 2ppm/°C with a predictable temperature characteristic and an output voltage accurate to ±0.025%, reducing or eliminating the need for calibration.
The LTC6655 can be powered from as little as 500mV above the output voltage to as much as 13.2V. Superior load regulation with source and sink capability, coupled with exceptional line rejection, ensures consistent performance over a wide range of operating conditions. A shutdown mode is provided for low power applications.
The LTC6655 references are offered in an 8-lead MSOP package and an 8-lead LS8 package. The LS8 is a 5mm × 5mm surface mount hermetic package that provides outstanding stability.
Applications
V-Ref Precision 3.3V 5mA 8-Pin MSOP T/R
Series Voltage Reference IC Fixed 3.3V V ±0.025% 5mA 8-MSOP
Win Source Part Number: 1250904-LTC6655BHMS8
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±0.025%
Temperature Coefficient: 2ppm/°C
Current - Output: 5 mA
Voltage - Input: 3.8V ~ 13.2V
Output Type: Fixed
Reference Type: Series
Current - Supply: 7.5mA
Voltage - Output (Min/Fixed): 3.3V
Noise - 0.1Hz to 10Hz: 0.25ppmp-p
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Base Product Number: LTC6655
Series Voltage Reference IC Fixed 3.3V V ±0.025% 5 mA 8-MSOP
IC VREF SERIES 0.025% 8MSOP
Voltage References Ultra Low Noise, 3.3V Precision Voltage Reference
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC VREF SERIES 0.025% 8MSOP
Analog Devices, Inc. | Utmel Electronic Limited | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LTC6655BHMS8-3.3#TRPBF | 84-LTC6655BHMS8-3.3#TRPBF | 505-LTC6655BHMS8-3.3#TRPBFTR-ND | 1250904-LTC6655BHMS8-3.3#TRPBF | LTC6655BHMS8-3.3#TRPBF | LTC6655BHMS8-3.3#TRPBF | LTC6655BHMS8-3.3#TRPBF | LTC6655BHM83.3T | LTC6655BHMS8-3.3#TRPBF |
Product Name | 0.25ppm Noise, Low Drift Precision References | V-Ref Precision 3.3V 5mA 8-Pin MSOP T/R | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
Type | Series Voltage Reference | Series | Series | ||||||
Package Type | Other; MSOP | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; Tape & Reel (TR) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |||
Life Cycle Stage | Production | Active | Active | ||||||
VREF | 5 volts | 3.3 volts | 3.3 volts | ||||||
TC | 5 ppm/C | 2 ppm/C | 2 ppm/C | 2 ppm/C | 2 ppm/C |