Product Details
The LTC6362 is a low power, low noise differential op amp with rail-to-rail input and output swing that has been optimized to drive low power SAR ADCs. The LTC6362 draws only 1mA of supply current in active operation, and features a shutdown mode in which the current consumption is reduced to 70μA.
The amplifier may be configured to convert a single-ended input signal to a differential output signal, and is capable of being operated in an inverting or noninverting configuration.
Low offset voltage, low input bias current, and a stable high impedance configuration make this amplifier suitable for use not only as an ADC driver but also earlier in the signal chain, to convert a precision sensor signal to a balanced (differential) signal for processing in noisy industrial environments.
The LTC6362 is available in an 8-lead MSOP package and also in a compact 3mm × 3mm 8-pin leadless DFN package, and operates with guaranteed specifications over a –40°C to 125°C temperature range.
Applications
Precision Amplifiers Low Power Differential OpAmp/ADC Driver
Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Win Source Part Number: 1260555-LTC6362HMS8#
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Differential, Rail-to-Rail
-3db Bandwidth: 34 MHz
Amplifier Type: Differential
Slew Rate: 45V/µs
Gain Bandwidth Product: 180 MHz
Current - Input Bias: 75 nA
Voltage - Input Offset: 75 µV
Current - Supply: 1mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Base Product Number: LTC6362
Voltage - Supply Span (Min): 2.8 V
Voltage - Supply Span (Max): 5.25 V
IC OPAMP DIFF 1 CIRCUIT 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LTC6362HMS8#TRPBF | LTC6362HMS8#TRPBF | LTC6362HMS8#TRPBF | LTC6362HMS8#TRPBF | 1260555-LTC6362HMS8#TRPBF | 505-LTC6362HMS8#TRPBFTR-ND | LTC6362HMS8#TRPBF | LTC6362HMS8#TRPBF |
Product Name | Precision, Low Power Rail-to-Rail Input/Output Differential Op Amp/SAR ADC Driver | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers |
Device Type | Differential Amplifiers | |||||||
Standards and Certifications | RoHS | |||||||
Package Type | MSOP; DFN | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | ||
Standards | RoHS | |||||||
Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps | 1 milliamps |