Analog Devices, Inc. Precision 300MHz to 7GHz RF Detector with Shutdown and Gain Adjustment LTC5530ES6#PBF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
Precision 300MHz to 7GHz RF Detector with Shutdown and Gain Adjustment
LTC5530ES6#PBF
Precision 300MHz to 7GHz RF Detector with Shutdown and Gain Adjustment LTC5530ES6#PBF
Product Details The LTC5530 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small ThinSOT™ package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. The output buffer gain is set via external resistors. A power saving shutdown mode reduces current to less than 2µA. The LTC5530 operates with input power levels from -32dBm to 10dBm. *Higher frequency operation is achievable with reduced performance. Consult factory for more information. Applications 802.11a, 802.11b, 802.11g, 802.15, 802.16 Multimode Mobile Phone Products Optical Data Links Wireless Data Modems Wireless and Cable Infrastructure RF Power Alarm Envelope Detector

Product Details

The LTC5530 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH.

The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. The output buffer gain is set via external resistors. A power saving shutdown mode reduces current to less than 2µA.

The LTC5530 operates with input power levels from -32dBm to 10dBm.

*Higher frequency operation is achievable with reduced performance. Consult factory for more information.

Applications

  • 802.11a, 802.11b, 802.11g, 802.15, 802.16
  • Multimode Mobile Phone Products
  • Optical Data Links
  • Wireless Data Modems
  • Wireless and Cable Infrastructure
  • RF Power Alarm
  • Envelope Detector
Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc.
Product Category RF Power Detector ICs
Product Number LTC5530ES6#PBF
Product Name Precision 300MHz to 7GHz RF Detector with Shutdown and Gain Adjustment
Frequency Range 300 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

LF to 2.7 GHz, DUAL 60 dB TruPwr™ Detector - AD8364ACPZ-R2 - Analog Devices, Inc.
Specs
Frequency Range 10 to 2700 MHz
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
50MHz to 3GHz RF Power Detector with 60dB Dynamic Range - LT5534ESC6#TRPBF - Analog Devices, Inc.
Specs
Frequency Range 50 to 3000 MHz
Input Voltage 2.7 to 5.25 volts
Standards and Certifications RoHS
View Details
2 suppliers