Product Details
The LTC2966 is a low current, high voltage dual channel voltage monitor. Internal high value resistors sense the input monitor pins providing a compact and low power solution for voltage monitoring. Each channel includes two comparator reference inputs (INH/INL) to allow configuration of a high and low threshold using an external resistive divider biased from the on-chip reference. Range selection pins are provided for each channel to set the internal resistive dividers for 5x, 10x, 20x and 40x scaling. The thresholds are scaled according to the range selection settings. Additionally, either INH or INL can be grounded to enable built-in hysteresis. Polarity selection pins allow each output to be inverted. The outputs are 100V capable and include a 500k pull-up resistor to an internal supply.
Applications
Supervisory Circuits 100V Dual Micropower Voltage Monitor
IC SUPERVISOR 2 CHANNEL 16QFN
Supervisor Open Drain or Open Collector 2 Channel 16-QFN (3x3)
Supervisor Open Drain or Open Collector 2 Channel 16-QFN (3x3)
IC SUPERVISOR 2 CHANNEL 16QFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | LTC2966CUD#TRPBF | LTC2966CUD#TRPBF | LTC2966CUD#TRPBF | LTC2966CUD#TRPBF | LTC2966CUD#TRPBF-ND | LTC2966CUD#TRPBF | LTC2966CUDTRPBF |
Product Name | 100V Micropower Dual Voltage Monitor | Supervisory Circuits | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisors | PMIC - Supervisors | Power Management IC |
Number of Supplies | 2 | 2; 2 | |||||
Type | QFNL; SOIC | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | |||
Pins | 16 | 16 | |||||
Accuracy | 1.4 % |