Product Details
The LTC2372-18 is a low noise, high speed, 8-channel 18-bit successive approximation register (SAR) ADC. Operating from a single 5V supply, the LTC2372-18 has a highly configurable, low crosstalk 8-channel input multiplexer, supporting fully differential, pseudo-differential unipolar and pseudo-differential bipolar analog input ranges. The LTC2372-18 achieves ±2.75LSB INL (maximum) in all input ranges, no missing codes at 18-bits and 100dB (fully differential)/ 95dB (pseudo-differential
The LTC2372-18 has an onboard low drift (20ppm/°C max) 2.048V temperature-compensa
Applications
18 Bit Analog to Digital Converter 8 Input 1 SAR 32-QFN (5x5)
IC ADC 18BIT SAR 32QFN
IC ADC 18BIT SAR 32QFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | LTC2372CUH-18#TRPBF | LTC2372CUH-18#TRPBF | LTC2372CUH-18#TRPBF | LTC2372CUH-18#TRPBF | LTC2372CUH18TRP |
Product Name | 18-Bit, 500ksps, 8-Channel SAR ADC with 100dB SNR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC |
Interface Type | Serial; SPI | SPI; SPI | |||
Package Type | QFN | 32-WFQFN Exposed Pad | |||
Pins | 32 | ||||
Resolution | 18 bits | 18 bits | |||
Dissipation | 27 milliwatts |