Product Details
The LTC2311-14 is a low noise, high speed 14-bit + sign successive approximation register (SAR) ADC with differential inputs and wide input common mode range. Operating from a single 3.3V or 5V supply, the LTC2311- 14 has an 8VP-P differential input range, making it ideal for applications which require a wide dynamic range with high common mode rejection. The LTC2311-14 achieves ±0.75LSB INL typical, no missing codes at 14 bits and 80dB SNR typical.
The LTC2311-14 has an onboard low drift (20ppm/°C max) 2.048V or 4.096V temperature compensated reference and provides an external 1.25V buffered reference input. The LTC2311-14 also has a high speed SPI-compatible serial interface that supports CMOS or LVDS. The fast 5Msps throughput with one-cycle latency makes the LTC2311-14 ideally suited for a wide variety of high speed applications. The LTC2311-14 dissipates only 50mW with a 5V supply and offers nap and sleep modes to reduce the power consumption to 5μW for further power savings during inactive periods.
Applications
IC ADC 14BIT SAR 16MSOP
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP-EP
IC ADC 14BIT SAR 16MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Devices, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | LTC2311CMSE-14#PBF | LTC2311CMSE-14#PBF | LTC2311CMSE-14#PBF | LTC2311CMSE-14#PBF | LTC2311CMSE-14P |
Product Name | 14-Bit + Sign, 5Msps Differential Input ADC with Wide Input Common Mode Range | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC |
Interface Type | Serial; SPI; LVDS | Serial; SPI; LVDS - Serial, SPI | Serial | ||
Package Type | MSOP | SOP; 16-TFSOP (0.118\", 3.00mm Width) Exposed Pad | 16-TFSOP (0.118\", 3.00mm Width) Exposed Pad | ||
Pins | 16 | ||||
Resolution | 14 bits | 14 bits | |||
Dissipation | 30 milliwatts |