Product Details
The LTC1798/LTC1798-2.5/
This series of references uses curvature compensation to obtain low temperature coefficient and trimmed thin-film resistors to achieve high output accuracy. These references can source up to 10mA and sink up to 2mA, making them ideal for precision regulator applications. They are stable without an output bypass capacitor, but are also stable with capacitance up to 1μF. This feature is important in critical applications where PC board space is a premium and fast settling is demanded.
The LTC1798 series references provided power dissipation advantages over shunt references. In addition to supply current, shunt references must also idle the entire load current to operate.
The LTC1798 series is available in the SO-8 package.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Series Voltage Reference IC Fixed 5V V ±0.15% 10mA 8-SO
Win Source Part Number: 1072056-LTC1798CS8-5
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 40ppm/°C
Current - Output: 10 mA
Voltage - Input: 5.2V ~ 12.6V
Output Type: Fixed
Reference Type: Series
Current - Supply: 8.5µA
Voltage - Output (Min/Fixed): 5V
Noise - 0.1Hz to 10Hz: 8µVp-p
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): LTC1258CS8-5#PBF; LM336BM-5.0; ADR02CRZ; LTC1258CS8-4.1#PBF; LM336BMX-5.0/NOPB; LM336MX-5.0LTC1798CS
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Base Product Number: LTC1798
IC VREF SERIES 0.15% 8SOIC
Voltage References uP Low Dropout Series Bandgap Ref
IC VREF SERIES 0.15% 8SOIC
Analog Devices, Inc. | Richardson RFPD | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LTC1798CS8-5#TRPBF | LTC1798CS8-5TRP | 505-LTC1798CS8-5#TRPBFTR-ND | 1072056-LTC1798CS8-5#TRPBF | LTC1798CS8-5#TRPBF | LTC1798CS8-5#TRPBF | LTC1798CS8-5#TRPBF |
Product Name | Micropower Low Dropout References | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
Type | Micropower Voltage Reference | Series | Series | ||||
Package Type | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; Tape & Reel (TR) | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
Life Cycle Stage | Production | Active | |||||
VREF | 5 volts | 5 volts | |||||
TC | 40 ppm/C | 40 ppm/C | 40 ppm/C |