Product Details
The LTC1443/LTC1444/LTC1
The comparators operate from a single 2V to 11V supply or a dual ±1V to ±5.5V supply (LTC1443). Comparator hysteresis is easily programmable using two resistors and the HYST pin (LTC1444/LTC1445). Each comparator’s input operates from the negative supply to within 1.3V of the positive supply. The LTC1443/LTC1445 comparator output stage can continuously source up to 40mA. By eliminating the cross-conducting current that normally happens when the comparator changes logic states, power supply glitches are eliminated.
The LTC1443/LTC1444/LTC1
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC COMP QD LP 1.221VREF 16-DFN
Analog Comparators uP Quad Comp 1% 1.221V Ref
Comparator with Voltage Reference CMOS, TTL 16-DFN (5x4)
Analog Devices, Inc. | Richardson RFPD | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
Product Number | LTC1445IDHD#TRPBF | LTC1445IDHDTRPB | LTC1445IDHD#TRPBF | LTC1445IDHD#TRPBF | LTC1445IDHD#TRPBF |
Product Name | Ultralow Power Quad Comparators with Reference | Comparator | Linear - Comparators | Analog Comparators | Comparators |
RoHS Compliant | RoHS | RoHS | |||
VOS | 3 millivolts | 10 millivolts | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Logic Output | CML |