IC COMPARATOR 400MV REF TSOT23-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Analog Comparators uP, L V Comp w/ 400mV Ref
Comparator General Purpose Open-Collector TSOT-23-5
Comparator Type:Low Voltage, Micropower; No. of Comparators:1 Comparator; Response Time:29µs; Supply Voltage Range:1.4V to 18V; Comparator Case Style:TSOT-23; No. of Pins:5Pins; IC Output Type:Open Collector; Product Range:- RoHS Compliant: Yes
Lingto Electronic Limited | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
Product Number | LT6703HVIS5-2#TRMPBF | LT6703HVI52TRMP | LT6703HVIS5-2#TRMPBF | LT6703HVIS5-2#TRMPBF | 50AK6062 |
Product Name | Linear - Comparators | Comparator | Analog Comparators | Comparators | Comparator Type Analog Devices |
RoHS Compliant | RoHS | RoHS | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||
Package Type | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | TSOT-23 |