Product Details
The LT6013 and LT6014 op amps combine low noise and high precision input performance with low power consumption and rail-to-rail output swing. The amplifiers are stable in a gain of 5 or more and feature greatly improved CMRR and PSRR versus frequency compared to other precision op amps.
Input offset voltage is factory-trimmed to less than 35µV. The low drift and excellent long-term stability ensure a high accuracy over temperature and time. The 250pA maximum input bias current and 120dB minimum voltage gain further maintain this precision over operating conditions.
The LT6013 and LT6014 operate from any supply voltage from 2.7V to 36V and draw only 145µA of supply current per amplifier on a 5V supply. The output swings to within 40mV of either supply rail, making the amplifiers very useful for low voltage single supply operation.
The amplifiers are fully specified at 5V and ±15V supplies and from -40°C to 85°C. The single LT6013 and dual LT6014 are both available in SO-8 and space saving 3mm × 3mm DFN packages. For unity gain stable versions, refer to the LT6010 and LT6011 data sheets.
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 878858-LT6014IDD#TRP
Series: LT®
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT6014
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
OP Amp Dual GP R-R O/P ±18V/36V 8-Pin DFN EP T/R
IC OPAMP GP 2 CIRCUIT 8DFN
Precision Amplifiers 2x 145 A, 9.5nV/rtHz, AV >=5, R2R Out P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP GP 2 CIRCUIT 8DFN
Analog Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT6014IDD#TRPBF | 878858-LT6014IDD#TRPBF | LT6014IDD#TRPBF | LT6014IDD#TRPBF | LT6014IDD#TRPBF | 84-LT6014IDD#TRPBF | LT6014IDD#TRPBF | LT6014IDD#TRPBF | LT6014IDD#TRPBF | LT6014IDD#TRPBF-ND |
Product Name | Dual 145µA, 9.5nV/√Hz, AV ≥ 5, Rail-to-Rail Output Precision Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6014IDD#TRPBF | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | OP Amp Dual GP R-R O/P ±18V/36V 8-Pin DFN EP T/R | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps |
Standards and Certifications | RoHS | |||||||||
Supply Voltage (VS) | 2.7 to 40 volts | 2.7 volts | 2.7 to 36 volts | 36 volts | ||||||
GBW | 1.6 MHz | 1.4 MHz | 1.4 MHz | 1.4 MHz | ||||||
Quiescent Current (IQ) | 145 microamps | |||||||||
IBIAS | 4.00E-4 µA | 1.50E-4 µA | 1.50E-4 µA |