Analog Devices, Inc. 800MHz to 2.7GHz RF Measuring Receiver LT5504EMS8#TRPBF

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
800MHz to 2.7GHz RF Measuring Receiver
LT5504EMS8#TRPBF
800MHz to 2.7GHz RF Measuring Receiver LT5504EMS8#TRPBF
Product Details The LT5504 is an 800MHz to 2700MHz monolithic integrated measuring receiver, capable of detecting a wide dynamic range RF signal from -75dBm to +5dBm. The logarithm of the RF signal is precisely converted into a linear DC voltage. The LT5504 consists of RF/IF limiters, an LO buffer amplifier, a limiting mixer, a 3rd-order 450MHz integrated low pass filter, RF/IF detectors and an output interface. The ultrawide dynamic range is achieved by simultaneously measuring the RF signal and a downconverted IF signal obtained using the on-chip mixer and an external local oscillator. The RF- and IF-detected signals are summed to generate an accurate linear DC voltage proportional to the input RF voltage (or power) in dB. The output is buffered with a low output impedance driver. Applications RSSI Measurements Receive AGC Transmit Power Control ASK and Envelope Demodulation GSM/TDMA/CDMA/WCDMA

Product Details

The LT5504 is an 800MHz to 2700MHz monolithic integrated measuring receiver, capable of detecting a wide dynamic range RF signal from -75dBm to +5dBm. The logarithm of the RF signal is precisely converted into a linear DC voltage. The LT5504 consists of RF/IF limiters, an LO buffer amplifier, a limiting mixer, a 3rd-order 450MHz integrated low pass filter, RF/IF detectors and an output interface. The ultrawide dynamic range is achieved by simultaneously measuring the RF signal and a downconverted IF signal obtained using the on-chip mixer and an external local oscillator. The RF- and IF-detected signals are summed to generate an accurate linear DC voltage proportional to the input RF voltage (or power) in dB. The output is buffered with a low output impedance driver.

Applications

  • RSSI Measurements
  • Receive AGC
  • Transmit Power Control
  • ASK and Envelope Demodulation
  • GSM/TDMA/CDMA/WCDMA
Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc.
Product Category RF Power Detector ICs
Product Number LT5504EMS8#TRPBF
Product Name 800MHz to 2.7GHz RF Measuring Receiver
Frequency Range 800 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UltraFast™ 7ns Response Time 15GHz RF Power Detector with Comparator - LTC5564HUD#PBF - Analog Devices, Inc.
Specs
Frequency Range 600 to 15000 MHz
Standards and Certifications RoHS
Package Type QFNL
View Details
2 suppliers
Specs
Frequency Range 0.0090 to 6000 MHz
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details