Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-DFN (3x3)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LIN NEG ADJ 200MA 12DFN
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1316998-LT3093HDD#TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 80 mA
Control Features: Current Limit, Enable
Voltage - Output (Max): 19.5V
Output Configuration: Negative
Voltage - Input (Max): -20V
Voltage - Output (Min/Fixed): 0V
Supplier Device Package: 12-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 12-WFDFN Exposed Pad
PSRR: 73dB (1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LT3093
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.3V @ 200mA
LDO Voltage Regulators -20V, 200mA Ultralow Noise/PSRR LDO
IC REG LIN NEG ADJ 200MA 12DFN
DigiKey | Richardson RFPD | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT3093HDD#TRPBF-ND | LT3093HDD#TRPBF | LT3093HDD#TRPBF | 1316998-LT3093HDD#TRPBF | LT3093HDD#TRPBF | LT3093HDD#TRPBF |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
Regulator Type | Standard | Standard | ||||
Output Polarity | Negative | Negative | ||||
Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | ||||
Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable |