Product Details
The LT3065 Series are micropower, low noise, low dropout voltage (LDO) linear regulators that operate over a 1.8V to 45V input voltage range. The devices supply 500mA of output current with a typical dropout voltage of 300mV. A single external capacitor provides programmable low noise reference performance and output soft-start functionality.
A single external resistor programs the LT3065’s current limit, accurate to ±10% over a wide input voltage and temperature range. A PWRGD flag indicates output regulation.
The LT3065 optimizes stability and transient response with low ESR ceramic capacitors, requiring a minimum of 3.3μF. Internal protection circuitry includes current limiting with foldback, thermal limiting, reverse battery protection, reverse current protection and reverse output protection.
The LT3065 is available in fixed output voltages of 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V, and as an adjustable device with an output voltage range from 0.6V to 40V. The LT3065 is available in the thermally-enhanced 10-lead 3mm × 3mm DFN and 12-lead MSOP packages.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 5V 500MA 12MSOP
IC REG LINEAR 5V 500MA 12MSOP
LDO Voltage Regulators 45V VIN, 500mA Low Noise, Linear Regulator with Programmable Current Limit and Power Good
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 12-MSOP-EP
Analog Devices, Inc. | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3065IMSE-5#TRPBF | LT3065IMSE-5TRP | LT3065IMSE-5#TRPBF | LT3065IMSE-5#TRPBF | LT3065IMSE-5#TRPBF | LT3065IMSE-5#TRPBF-ND |
Product Name | 45V VIN, 500mA Low Noise, Linear Regulator with Programmable Current Limit and Power Good | Voltage Regulator | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Output Voltage Type | Adjustable / Variable | Fixed | ||||
Package Type | Other; MSOP | Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad | ||||
Life Cycle Stage | Production | |||||
Output Voltage | 1.2 to 5 volts | 5 volts | 5 volts | |||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |