Product Details
The LT3060 series are micropower, low dropout voltage (LDO) linear regulators that operate over a 1.6V to 45V input supply range. The devices supply 100mA of output current with a typical dropout voltage of 300mV. A single external capacitor provides programmable low noise reference performance and output soft-start functionality. The LT3060’s quiescent current is merely 40μA and provides fast transient response with a minimum 2.2μF output capacitor. In shutdown, quiescent current is less than 1μA and the reference soft-start capacitor is reset.
The LT3060 regulators optimize stability and transient response with low ESR, ceramic output capacitors. The regulators do not require the addition of ESR as is common with other regulators.
Internal protection circuitry includes reverse-battery protection, reverse-output protection, reverse-current protection, current limit with foldback and thermal shutdown. The LT3060 series are available in fixed output voltages of 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, 5V and 15V, and as an adjustable voltage regulator with an output voltage range from the 600mV reference to 44.5V. The LT3060 regulators are offered in the thermally enhanced 8-lead TSOT-23 and 8-lead (2mm × 2mm × 0.75mm) DFN packages.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Voltage Regulators 45V Vin, 100mA, Low Noise, Low Dropout, Micropower Linear Regulator
IC REG LIN 2.5V 100MA TSOT23-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-8
IC REG LIN 2.5V 100MA TSOT23-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TSOT-23-8
Analog Devices, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3060HTS8-2.5#TRMPBF | LT3060HTS82.5TR | LT3060HTS8-2.5#TRMPBF | LT3060HTS8-2.5#TRMPBF | LT3060HTS8-2.5#TRMPBFCT-ND | LT3060HTS8-2.5#TRMPBF | LT3060HTS8-2.5#TRMPBF |
Product Name | 45V VIN, Micropower, Low Noise, 100mA Low Dropout, Linear Regulator | Voltage Regulator | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | ||||
Package Type | SOT23; Other; DFN | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |||
Life Cycle Stage | Production | Active | |||||
Output Voltage | 1.2 to 5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |||
IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |