Product Details
The LT3030 is a dual, micropower, low noise, low dropout linear regulator. The device operates with either common or independent input supplies for each channel, over a 1.7V to 20V input voltage range. Output 1/Output 2 supply 750mA/250mA respectively with a typical dropout voltage of 300mV. With an external 10nF bypass capacitor, output noise is only 20μVRMS over a 10Hz to 100kHz bandwidth. Designed for use in battery-powered systems, the low 120μA/75μA quiescent current makes it an ideal choice. In shutdown, quiescent current drops to less than 1μA. Shutdown control is independent for each channel and its precision logic threshold allows for voltage lockout functionality. The LT3030 includes a PWRGD flag for each channel to indicate output regulation.
The LT3030 optimizes stability and transient response with low ESR ceramic output capacitors, requiring a minimum of only 10μF/3.3μF.
Internal circuitry provides reverse-battery protection, reverse-current protection, current limiting with foldback and thermal shutdown with hysteresis. The adjustable output voltage device has a 1.220V reference voltage. The LT3030 is offered in the thermally enhanced 20-lead TSSOP and 28-lead, low profile (4mm × 5mm × 0.75mm) QFN packages.
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 924131-LT3030HFE#PBF
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 250mA, 750mA 20-TSSOP-EP
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: LT3030
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 74
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR POS ADJ 20TSSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR POS ADJ 20TSSOP
LDO Voltage Regulators Dual 750mA/250mA Low Dropout, Low Noise, Micropower Linear Regulator
IC REG LINEAR POS ADJ 20TSSOP
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA, 750mA 20-TSSOP-EP
Analog Devices, Inc. | Win Source Electronics | Lingto Electronic Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3030HFE#PBF | 924131-LT3030HFE#PBF | LT3030HFE#PBF | LT3030HFE#PBF | LT3030HFE#PBF | LT3030HFE#PBF | LT3030HFE#PBF | LT3030HFE#PBF-ND |
Product Name | Dual 750mA/250mA Low Dropout, Low Noise, Micropower Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - LT3030HFE#PBF | PMIC - Voltage Regulators - Linear | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Package Type | PPAK; Other; TSSOP | SSOP; Other; 20-TSSOP-EP | SSOP; Other; Tube | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | ||||
Life Cycle Stage | Production | Active | ||||||
IOUT | 0.7500 amps | 0.2500 to 0.7500 amps | 0.2500 to 0.7500 amps | 0.2500 to 0.7500 amps | 0.2500 to 0.7500 amps | |||
VIN | 1.8 to 20 volts | 20 volts | 20 volts | |||||
Dropout Voltage | 0.3000 volts | 0.4800 volts | 0.4800 volts |