IC REG LIN POS ADJ 500MA 16DFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LIN POS ADJ 500MA 16DFN
IC REG LIN POS ADJ 500MA 16DFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 16-DFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 16-DFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 16-DFN (5x5)
LIXINC Electronics Co., Limited | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3021EDH#TRPBF | LT3021EDH#TRPBF | LT3021EDH#TRPBF | LT3021EDH#TRPBF | LT3021EDH#TRPBFTR-ND |
Product Name | Integrated Circuits | Voltage Regulator | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Regulator Type | Low Dropout | Standard | |||
Output Polarity | Positive | Positive | |||
Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
Package Type | Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | Other; 16-WFDFN Exposed Pad | |||
Life Cycle Stage | Active |