Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 1.5V 500MA 16DFN
LDO Voltage Regulators 1.5V Fixed Output 500mA VLDO in DFN (5x5)
IC REG LDO 1.5V 0.5A 16DFN
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1316979-LT3021EDH-1.
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 10 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 16-DFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-WFDFN Exposed Pad
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LT3021
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.285V @ 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-DFN (5x5)
IC REG LINEAR 1.5V 500MA 16DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-DFN (5x5)
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3021EDH1.5TRP | LT3021EDH-1.5#TRPBF | LT3021EDH-1.5#TRPBF | 84-LT3021EDH-1.5#TRPBF | 1316979-LT3021EDH-1.5#TRPBF | LT3021EDH-1.5#TRPBF | LT3021EDH-1.5#TRPBF | LT3021EDH-1.5#TRPBF-ND |
Product Name | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LDO 1.5V 0.5A 16DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Output Voltage | 1.5 volts | 1.5 to ? volts | 1.5 volts | |||||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
IQ | 2.50E-4 amps | 2.50E-4 amps | 2.50E-4 amps | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Package Type | Other; DFN | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad | Other; 16-WFDFN Exposed Pad |