Product Details
The LT3020 is a very low dropout voltage (VLDO™) linear regulator that operates from input supplies down to 0.9V. This device supplies 100mA of output current with a typical dropout voltage of 150mV. The LT3020 is ideal for low input voltage to low output voltage applications, providing comparable electrical efficiency to that of a switching regulator.
The LT3020 regulator optimizes stability and transient response with low ESR, ceramic output capacitors as small as 2.2µF. Other LT3020 features include 0% typical line regulation and 0.2% typical load regulation. In shutdown, quiescent current drops to 3µA.
Internal protection circuitry includes reverse-battery protection, current limiting, thermal limiting with hysteresis, and reverse-current protection. The LT3020 is available as an adjustable output device with an output range down to the 200mV reference. Three fixed output voltages, 1.2V, 1.5V and 1.8V, are also available.
The LT3020 regulator is available in the low profile (0.75mm) 8-lead (3mm × 3mm) DFN package with exposed pad and the 8-lead MSOP package.
Applications
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP
IC REG LINEAR 1.2V 100MA 8MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 1.2V 100MA 8MSOP
1.2V Fixed Output 100mA VLDO in MS8
LDO Voltage Regulators 1.2V Fixed Output 100mA VLDO in MS8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-MSOP
IC REG LINEAR 1.2V 100MA 8MSOP
Analog Devices, Inc. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | Rochester Electronics | VAST STOCK CO., LIMITED | DigiKey | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3020EMS8-1.2#PBF | LT3020EMS8-1.2#PBF | LT3020EMS8-1.2#PBF | LT3020EMS8-1.2P | LT3020EMS8-1.2#PBF | LT3020EMS8-1.2#PBF | LT3020EMS8-1.2#PBF | LT3020EMS8-1.2#PBF-ND | LT3020EMS8-1.2#PBF |
Product Name | 100mA, Low Voltage, Very Low Dropout Linear Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits | |
Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed; Fixed | |||||
Package Type | Other; MSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Other; MSOP8 | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; Tube | ||||
Life Cycle Stage | Production | Active | Active | ||||||
Output Voltage | 1.2 to 1.8 volts | 1.2 to ? volts | 1.2 volts | 1.2 volts | 1.2 volts | ||||
IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |