Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 12-MSOP-EP
IC REG LIN NEG ADJ 1.5A 12MSOP
IC REG LIN NEG ADJ 1.5A 12MSOP
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 924120-LT3015MPMSE#P
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Adjustable Output 1.5A 12-MSOP-EP
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: LT3015
Categories: Integrated Circuits (ICs)
Case / Package: 12-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Richardson RFPD | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3015MPMSE#PBF-ND | LT3015MPMSE#PBF | LT3015MPMSE#PBF | LT3015MPMSE#PBF | LT3015MPMSE#PBF | 924120-LT3015MPMSE#PBF |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LT3015MPMSE#PBF |
Regulator Type | Standard | |||||
Output Polarity | Negative | Negative | ||||
Output Voltage Type | Adjustable / Variable | |||||
Package Type | Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad | Other; 12-MSOP-EP | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |