IC REG LINEAR -15V 1.5A 12MSOP
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR -15V 1.5A 12MSOP
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Richardson RFPD | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3015MPMSE-15#PBF | LT3015MPMSE-15#PBF | LT3015MPMSE-15P | LT3015MPMSE-15#PBF | LT3015MPMSE-15#PBF-ND |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulator | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Output Voltage | -15 volts | -15 volts | |||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | ||
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection | |||
Regulator Type | Standard | ||||
Output Polarity | Negative |