IC REG LINEAR -12V 1.5A 12MSOP
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
IC REG LINEAR -12V 1.5A 12MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
Product Number | LT3015IMSE-12#TRPBF | LT3015IMSE-12#TRPBF | LT3015IMSE-12#TRPBF-ND | LT3015IMSE-12#TRPBF | LT3015IMSE12TRP |
Product Name | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator |
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection | |||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | ||
Regulator Type | Standard | ||||
Output Polarity | Negative | ||||
Output Voltage Type | Fixed |