Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
IC REG LINEAR -2.5V 1.5A TO220-5
IC REG LINEAR -2.5V 1.5A TO220-5
Manufacturer: Analog Devices Inc.
Win Source Part Number: 924114-LT3015ET-2.5#
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
Package: TO-220-5
Package: Tube
Mounting: Through Hole
Family Name: LT3015
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR -2.5V 1.5A TO220-5
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Win Source Electronics | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | 505-LT3015ET-2.5#PBF-ND | LT3015ET-2.5PBF | LT3015ET-2.5#PBF | LT3015ET-2.5#PBF | LT3015ET-2.5#PBF | 924114-LT3015ET-2.5#PBF | LT3015ET-2.5#PBF | LT3015ET-2.5#PBF |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LT3015ET-2.5#PBF | Integrated Circuits | Voltage Regulators - Linear |
Regulator Type | Standard | Low Dropout | ||||||
Output Polarity | Negative | Negative | Negative | |||||
Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||||
Package Type | TO-220; Other; TO-220-5 | TO-220 | TO-220; Other; TO-220-5 | TO-220; Other; Tube | TO-220; Other; TO-220-5 | |||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable | Reverse Voltage Protection; Input Overcurrent Protection; Enable |