IC REG LINEAR -12V 1.5A 5DDPAK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR -12V 1.5A 5DDPAK
LT3015 - 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Manufacturer: Analog Devices Inc.
Win Source Part Number: 924113-LT3015EQ-12#P
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed Output 1.5A 5-DDPAK
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Package: Tube
Mounting: Surface Mount
Family Name: LT3015
Categories: Integrated Circuits (ICs)
Case / Package: 5-DDPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 5-DDPAK
IC REG LINEAR -12V 1.5A 5DDPAK
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | Rochester Electronics | Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3015EQ-12#PBF | LT3015EQ-12#PBF | LT3015EQ-12#PBF | LT3015EQ-12#PBF | 924113-LT3015EQ-12#PBF | LT3015EQ-12#PBF-ND | LT3015EQ-12#PBF | LT3015EQ-12#PBF |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LT3015EQ-12#PBF | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits | LDO Voltage Regulators | |
Output Voltage | -12 volts | -12 volts | -12 volts | |||||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||||
IQ | 0.0024 amps | 0.0024 amps | ||||||
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |||||
Package Type | Other; D2PAK-5 | DPAK; Other; 5-DDPAK | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | DPAK; TO-263; Other; Tube |