LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 8-DFN (3x3)
IC REG LINEAR -12V 1.5A 8DFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR -12V 1.5A 8DFN
VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3015EDD-12#TRPBF | LT3015EDD-12#TRPBF-ND | LT3015EDD-12#TRPBF | LT3015EDD-12TRP | LT3015EDD-12#TRPBF |
Product Name | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator | PMIC - Voltage Regulators - Linear |
Regulator Type | Standard | ||||
Output Polarity | Negative | ||||
Output Voltage Type | Fixed | ||||
Package Type | Other; 8-WFDFN Exposed Pad | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |