Product Details
The LT3014 is a high voltage, micropower low dropout linear regulator. The device is capable of supplying 20mA of output current with a dropout voltage of 350mV. Designed for use in battery-powered or high voltage systems, the low quiescent current (7µA operating and 1µA in shutdown) makes the LT3014 an ideal choice. Quiescent current is also well controlled in dropout.
Other features of the LT3014 include the ability to operate with very small output capacitors. The regulators are stable with only 0.47µF on the output while most older devices require between 10µF and 100µF for stability. Small ceramic capacitors can be used without the necessary addition of ESR as is common with other regulators. Internal protection circuitry includes reverse-battery protection, current limiting, thermal limiting and reverse current protection.
The device is available as an adjustable device with a 1.22V reference voltage. The LT3014 regulator is available in the 5-lead ThinSOT and 8-lead DFN packages.
Protected by U.S. Patents including 6118263, 6144250.
Shutdown Pin
LT3014 Yes
LT3014B No
Applications
Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA 8-DFN (3x3)
IC REG LINEAR POS ADJ 20MA 8DFN
LDO Voltage Regulators 20mA, 3V to 80V Low Dropout Micropower Linear Regulator
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR POS ADJ 20MA 8DFN
IC REG LINEAR POS ADJ 20MA 8DFN
Analog Devices, Inc. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3014IDD#TRPBF | 505-LT3014IDD#TRPBFTR-ND | LT3014IDD#TRPBF | LT3014IDD#TRPBF | LT3014IDD#TRPBF | LT3014IDD#TRPBF | LT3014IDD#TRPBF |
Product Name | 20mA, 3V to 80V Low Dropout Micropower Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits |
Package Type | SOT23; Other; DFN | Other; 8-WFDFN Exposed Pad | Other; Tape & Reel (TR) | ||||
Life Cycle Stage | Production | Active | |||||
IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
VIN | 3 to 80 volts | 80 volts | 80 volts | ||||
Dropout Voltage | 0.3500 volts | 0.5700 volts | 0.5700 volts |