Linear Voltage Regulator IC Positive Fixed 1 Output 20mA 6-DFN (2x2)
LDO Voltage Regulators 20mA, 3uA Iq LDO Micropower Regulator
IC REG LINEAR 5V 20MA 6DFN
IC REG LINEAR 5V 20MA 6DFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
Product Number | LT3009IDC-5#TRPBF-ND | LT3009IDC-5#TRPBF | LT3009IDC-5#TRPBF | LT3009IDC-5#TRPBF | LT3009IDC-5TRPB |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator |
Regulator Type | Standard | ||||
Output Polarity | Positive | ||||
Output Voltage Type | Fixed | ||||
Package Type | Other; 6-WFDFN Exposed Pad | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |