Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Voltage Regulators 20mA, 3uA Iq LDO Micropower Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA 6-DFN (2x2)
IC REG LINEAR 1.8V 20MA 6DFN
IC REG LINEAR 1.8V 20MA 6DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA 6-DFN (2x2)
Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3009IDC1.8TRM | LT3009IDC-1.8#TRMPBF | 505-LT3009IDC-1.8#TRMPBFTR-ND | LT3009IDC-1.8#TRMPBF | LT3009IDC-1.8#TRMPBF | LT3009IDC-1.8#TRMPBF |
Product Name | Voltage Regulator | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
Regulator Type | Standard | |||||
Output Polarity | Positive | |||||
Output Voltage Type | Fixed | Fixed; Fixed | ||||
Package Type | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |