IC REG LINEAR 1.2V 20MA 6DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA 6-DFN (2x2)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 878592-LT3009IDC-1.2
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LT3009
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Regulator Pos 1.2V 0.02A 6-Pin DFN EP T/R
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA 6-DFN (2x2)
IC REG LINEAR 1.2V 20MA 6DFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Voltage Regulators 20mA, 3uA Iq LDO Micropower Regulator
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | Utmel Electronic Limited | DigiKey | Lingto Electronic Limited | Richardson RFPD | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3009IDC-1.2#TRPBF | LT3009IDC-1.2#TRPBF | 878592-LT3009IDC-1.2#TRPBF | 84-LT3009IDC-1.2#TRPBF | LT3009IDC-1.2#TRPBF-ND | LT3009IDC-1.2#TRPBF | LT3009IDC1.2TRP | LT3009IDC-1.2#TRPBF |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LT3009IDC-1.2#TRPBF | LDO Regulator Pos 1.2V 0.02A 6-Pin DFN EP T/R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulator | LDO Voltage Regulators |
Output Voltage | 1.2 volts | 1.2 to ? volts | 1.2 volts | |||||
IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | |||
IQ | 6.00E-6 amps | 6.00E-6 amps | ||||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
Output Voltage Type | Fixed; Fixed | Fixed |