Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
IC REG LINEAR 2.5V 20MA TSOT23-8
LDO Voltage Regulators 3uA Iq, 20mA Low Dropout Linear Regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
IC REG LINEAR 2.5V 20MA TSOT23-8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT3008MPTS8-2.5#TRMPBF-ND | LT3008MPTS8-2.5#TRMPBF | LT3008MPTS8-2.5#TRMPBF | LT3008MPTS8-2.5#TRMPBF | LT3008MPTS8-2.5#TRMPBF | LT3008MPTS82.5T |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulator |
Regulator Type | Standard | |||||
Output Polarity | Positive | |||||
Output Voltage Type | Fixed | Fixed; Fixed | ||||
Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |