LDO Voltage Regulators 3Ua Iq, 20mA, 45V Low Dropout Fault Tolerant Linear Regulators
IC REG LINEAR 3.3V 20MA TSOT23-8
IC REG LINEAR 3.3V 20MA TSOT23-8
IC REG LINEAR 3.3V 20MA TSOT23-8
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Manufacturer: Analog Devices Inc.
Win Source Part Number: 878578-LT3007ITS8-3.
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Package: SOT-23-8 Thin, TSOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT3007
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
VAST STOCK CO., LIMITED | Lingto Electronic Limited | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3007ITS8-3.3#TRPBF | LT3007ITS8-3.3#TRPBF | LT3007ITS8-3.3#TRPBF | LT3007ITS8-3.3#TRPBF | 505-LT3007ITS8-3.3#TRPBFTR-ND | LT3007IT83.3TR | LT3007ITS8-3.3#TRPBF | 878578-LT3007ITS8-3.3#TRPBF |
Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LT3007ITS8-3.3#TRPBF |
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | |||||
IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | |||
Regulator Type | Low Dropout | Standard | ||||||
Output Polarity | Positive | Positive | Positive | |||||
Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed |