IC REG LINEAR 1.5V 1.1A 8DFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 924094-LT1965IDD-1.5
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1.1A 8-DFN (3x3)
Package: 8-WFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: LT1965
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 121
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 1.5V 1.1A 8DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 1.1A 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.1A 8-DFN (3x3)
LDO Voltage Regulators 1.1A, L N, L Drop Lin Reg
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT1965IDD-1.5#PBF | LT1965IDD-1.5PB | 924094-LT1965IDD-1.5#PBF | LT1965IDD-1.5#PBF | LT1965IDD-1.5#PBF | LT1965IDD-1.5#PBF-ND | LT1965IDD-1.5#PBF |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-1.5#PBF | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
Output Voltage | 1.5 volts | 1.5 to ? volts | 1.5 volts | ||||
IOUT | 1.1 amps | 1.1 amps | 1.1 amps | 1.1 amps | |||
IQ | 0.0011 amps | 0.0011 amps | |||||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
Output Polarity | Positive | Positive |