Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO
IC REG LINEAR 2.5V 1.5A 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO
IC REG LINEAR 2.5V 1.5A 8SOIC
LDO Voltage Regulators 2.5V Fast Transient 1.5A LDO
LDO Regulator Pos 2.5V 1.5A 8-Pin SOIC N T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | 505-LT1963ES8-2.5#TRPBFTR-ND | LT1963ES8-2.5#TRPBF | LT1963ES8-2.5#TRPBF | LT1963ES8-2.5#TRPBF | LT1963ES8-2.5#TRPBF | 84-LT1963ES8-2.5#TRPBF | LT1963ES82.5TRP |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | LDO Regulator Pos 2.5V 1.5A 8-Pin SOIC N T/R | Voltage Regulator |
Regulator Type | Standard | ||||||
Output Polarity | Positive | Positive | |||||
Output Voltage Type | Fixed | Fixed; Fixed | |||||
Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; SOIC | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |