LDO Voltage Regulators 1.5A, Fast Transient LDO in FE-16
IC REG LINEAR 1.8V 1.5A 16TSSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 16-TSSOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 16-TSSOP-EP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 1.8V 1.5A 16TSSOP
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Richardson RFPD | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT1963EFE-1.8#TRPBF | LT1963EFE-1.8#TRPBF | LT1963EFE-1.8#TRPBF | LT1963EFE-1.8#TRPBF-ND | LT1963EFE1.8TRP | LT1963EFE-1.8#TRPBF |
Product Name | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | PMIC - Voltage Regulators - Linear |
Output Voltage | 1.8 volts | 1.8 to ? volts | 1.8 volts | |||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
IQ | 0.0015 amps | 0.0015 amps | ||||
Output Voltage Type | Fixed; Fixed | Fixed | ||||
Package Type | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad |