Product Details
The LT1949 is a fixed frequency step-up DC/DC converter with a 1A, 0.5Ω internal switch. Capable of generating 10V at 175mA from a 3.3V input, the LT1949 is ideal for generating bias voltages for large screen LCD panels. Constant frequency 600kHz operation results in a low noise output that is easy to filter and the 30V switch rating allows output voltage up to 28V using a single inductor. An external compensation pin gives the user flexibility in optimizing loop compensation, allowing small low ESR ceramic capacitors to be used at the output. The 8-lead MSOP and SO packages ensure a low profile overall solution.
The LT1949 includes a low-battery detector that stays alive when the device goes into shutdown. Quiescent current in shutdown is 25µA, while operating current is 4.5mA.
Applications
Boost, SEPIC Switching Regulator IC Positive Adjustable 1.7V 1 Output 1A (Switch) 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 600kHz, 1A Switch PWM DC/DC Conv
IC REG BST SEPIC ADJ 1A 8SO
IC REG BST SEPIC ADJ 1A 8SOIC
IC REG BST SEPIC ADJ 1A 8SOIC
Analog Devices, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LT1949IS8#TRPBF | LT1949IS8#TRPBF | LT1949IS8#TRPBF | LT1949IS8#TRPBF-ND | LT1949IS8#TRPBF | LT1949IS8#TRPBF |
Product Name | 600kHz, 1A Switch PWM DC/DC Converter | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
Package Type | SOIC; Other; MSOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
Life Cycle Stage | Production | Active | Active | |||
VIN | 1.5 to 12 volts | 1.7 to 12 volts | 1.7 to 12 volts | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |