General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Precision Amplifiers 2uA Max, Av >=5 1x Over-The-Top Prec R2R
IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer: Analog Devices Inc.
Win Source Part Number: 878458-LT1672IS8#TRP
Series: Over-The-Top®
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT1672
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
Quarktwin Technology Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1672IS8#TRPBF | LT1672IS8#TRPBF | LT1672IS8#TRPBF | LT1672IS8#TRPBF | 878458-LT1672IS8#TRPBF | LT1672IS8#TRPBF-ND | LT1672IS8#TRPBF |
Product Name | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1672IS8#TRPBF | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
Standards | RoHS | ||||||
Source Current (IS) | 0.0019 milliamps | 0.0019 milliamps | 0.0019 milliamps | ||||
VOS | 0.2000 millivolts | ||||||
IBIAS | 2.50E-5 µA | ||||||
GBW | 0.0120 MHz |