- Trained on our vast library of engineering resources.

Analog Devices, Inc. Over-The-Top Micropower Rail-to-Rail Input and Output Op Amp LT1636CN8#PBF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
Over-The-Top Micropower Rail-to-Rail Input and Output Op Amp
LT1636CN8#PBF
Over-The-Top Micropower Rail-to-Rail Input and Output Op Amp LT1636CN8#PBF
Product Details The LT1636 op amp operates on all single and split supplies with a total voltage of 2.7V to 44V drawing less than 50µA of quiescent current. The LT1636 can be shut down, making the output high impedance and reducing the quiescent current to 4µA. The LT1636 has a unique input stage that operates and remains high impedance when above the positive supply. The inputs take 44V both differential and common mode, even when operating on a 3V supply. The output swings to both supplies. Unlike most micropower op amps, the LT1636 can drive heavy loads; its rail-to-rail output drives 18mA. The LT1636 is unity-gain stable into all capacitive loads up to 10,000pF when a 0.22µF and 150Ω compensation network is used. The LT1636 is reverse supply protected: it draws no current for reverse supply up to 27V. Built-in resistors protect the inputs for faults below the negative supply up to 22V. There is no phase reversal of the output for inputs 5V below VEE or 44V above VEE, independent of VCC. The LT1636 op amp is available in the 8-pin MSOP, PDIP and SO packages. For space limited applications the LT1636 available in a 3mm × 3mm × 0.8mm dual fine pitch leadless package (DFN). Applications Battery- or Solar-Powered Systems Portable Instrumentation Sensor Conditioning Supply Current Sensing Battery Monitoring MUX Amplifiers 4mA to 20mA Transmitters

Product Details

The LT1636 op amp operates on all single and split supplies with a total voltage of 2.7V to 44V drawing less than 50µA of quiescent current. The LT1636 can be shut down, making the output high impedance and reducing the quiescent current to 4µA. The LT1636 has a unique input stage that operates and remains high impedance when above the positive supply. The inputs take 44V both differential and common mode, even when operating on a 3V supply. The output swings to both supplies. Unlike most micropower op amps, the LT1636 can drive heavy loads; its rail-to-rail output drives 18mA. The LT1636 is unity-gain stable into all capacitive loads up to 10,000pF when a 0.22µF and 150Ω compensation network is used.

The LT1636 is reverse supply protected: it draws no current for reverse supply up to 27V. Built-in resistors protect the inputs for faults below the negative supply up to 22V. There is no phase reversal of the output for inputs 5V below VEE or 44V above VEE, independent of VCC.

The LT1636 op amp is available in the 8-pin MSOP, PDIP and SO packages. For space limited applications the LT1636 available in a 3mm × 3mm × 0.8mm dual fine pitch leadless package (DFN).

Applications

  • Battery- or Solar-Powered Systems
    • Portable Instrumentation
    • Sensor Conditioning
  • Supply Current Sensing
  • Battery Monitoring
  • MUX Amplifiers
  • 4mA to 20mA Transmitters
Supplier's Site Datasheet
 - LT1636CN8#PBF - Rochester Electronics
Newburyport, MA, United States
LT1636 - OVER-THE-TOP Micropower Rail-To-Rail Input

LT1636 - OVER-THE-TOP Micropower Rail-To-Rail Input

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CN8#PBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LT1636CN8#PBF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LT1636CN8#PBF
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site Datasheet
Amplifier - Op Amps - LT1636CN8#PBF - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
LT1636CN8#PBF
Amplifier - Op Amps LT1636CN8#PBF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
LT1636CN8#PBF
Precision Amplifiers LT1636CN8#PBF
Precision Amplifiers Over-The-Top uP R2R In & Out Op Amp

Precision Amplifiers Over-The-Top uP R2R In & Out Op Amp

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LT1636CN8#PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LT1636CN8#PBF
Integrated Circuits (ICs) - Linear - Amplifiers LT1636CN8#PBF
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LT1636CN8#PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LT1636CN8#PBF
Instrumentation, OP Amps, Buffer Amps LT1636CN8#PBF
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Supplier's Site Datasheet
IC OPAMP GP 1 CIRCUIT 8DIP - 471-LT1636CN8#PBF - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 8DIP
471-LT1636CN8#PBF
IC OPAMP GP 1 CIRCUIT 8DIP 471-LT1636CN8#PBF
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
LT1636CN8#PBF-ND
Instrumentation, OP Amps, Buffer Amps LT1636CN8#PBF-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Supplier's Site Datasheet
No. Of Amplifiers Analog Devices - 50AK4848 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Analog Devices
50AK4848
No. Of Amplifiers Analog Devices 50AK4848
No. of Amplifiers:1 Amplifier; Bandwidth:220kHz; Slew Rate:0.075V/µs; Supply Voltage Range:2.7V to 12.5V, ± 1.35V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

No. of Amplifiers:1 Amplifier; Bandwidth:220kHz; Slew Rate:0.075V/µs; Supply Voltage Range:2.7V to 12.5V, ± 1.35V to ± 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Rochester Electronics Lingto Electronic Limited Richardson RFPD VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited DigiKey Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number LT1636CN8#PBF LT1636CN8#PBF LT1636CN8#PBF LT1636CN8#PBF LT1636CN8#PBF LT1636CN8#PBF LT1636CN8#PBF 471-LT1636CN8#PBF LT1636CN8#PBF-ND 50AK4848
Product Name Over-The-Top Micropower Rail-to-Rail Input and Output Op Amp Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Amplifier - Op Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT 8DIP Instrumentation, OP Amps, Buffer Amps No. Of Amplifiers Analog Devices
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.6 to 44 volts 2.7 volts
VOS 0.2250 millivolts 0.1000 millivolts
Quiescent Current (IQ) 42 microamps
GBW 0.2000 MHz 0.2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 1333346 - RS Components, Ltd.
RS Components, Ltd.
Specs
GBW 0.7000 MHz
Slew Rate 0.3000 V/µs
Bandwidth 0.0200 MHz
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details