Manufacturer: Analog Devices Inc.
Win Source Part Number: 878450-LT1620CGN#TRP
Operating Temperature Range: 0°C ~ 70°C
Features: Current Sense Amplifier 1 Circuit Rail-to-Rail 16-SSOP
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT1620
Categories: Integrated Circuits (ICs)
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Current Sense Amplifiers R-to-R Current Sense Amplifier
Current Sense Amplifier 1 Circuit Rail-to-Rail 16-SSOP
Current Sense Amplifier 1 Circuit Rail-to-Rail 16-SSOP
IC CURR SENSE 1 CIRCUIT 16SSOP
IC CURR SENSE 1 CIRCUIT 16SSOP
Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 878450-LT1620CGN#TRPBF | LT1620CGN#TRPBF | LT1620CGN#TRPBF | LT1620CGN#TRPBF-ND | LT1620CGN#TRPBF | LT1620CGN#TRPBF |
Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CGN#TRPBF | Current Sense Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
Package Type | SSOP; SOP; 16-SSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | SSOP; 16-SSOP (0.154", 3.90mm Width) | Surface Mount | ||
Standards | RoHS | |||||
Source Current (IS) | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | |||
VOS | 6 millivolts |