Product Details
The LT1498/LT1499 are dual/quad, rail-to-rail input and output precision C-Load™ op amps with a 10MHz gain bandwidth product and a 6V/μs slew rate.
The LT1498/LT1499 are designed to maximize input dynamic range by delivering precision performance over the full supply voltage. Using a patented technique, both input stages of the LT1498/LT1499 are trimmed, one at the negative supply and the other at the positive supply. The resulting guaranteed common mode rejection is much better than other rail-to-rail input op amps. When used as a unity-gain buffer in front of single supply 12-bit A-to-D converters, the LT1498/LT1499 are guaranteed to add less than 1LSB of error even in single 3V supply systems.
With 110dB of supply rejection, the LT1498/LT1499 maintain their performance over a supply range of 2.2V to 36V and are specified for 3V, 5V and ±15V supplies. The inputs can be driven beyond the supplies without damage or phase reversal of the output. These op amps remain stable while driving capacitive loads up to 10,000pF.
The LT1498 is available with the standard dual op amp configuration in 8-pin PDIP and SO packaging. The LT1499 features the standard quad op amp configuration and is available in a 14-pin plastic SO package. These devices can be used as plug-in replacements for many standard op amps to improve input/output range and precision.
Applications
IC OPAMP GP 2 CIRCUIT 8SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
No. of Amplifiers:2 Amplifier; Bandwidth:10.5MHz; Slew Rate:6V/µs; Supply Voltage Range:2.2V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Lingto Electronic Limited | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1498IS8#TRPBF | LT1498IS8#TRPBF | LT1498IS8#TRPBF | LT1498IS8#TRPBF | LT1498IS8#TRPBF | LT1498IS8#TRPBFDKR-ND | 50AK4788 |
Product Name | 10MHz, 6V/μs, Dual Rail-to-Rail Input and Output Precision C-Load Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards and Certifications | RoHS | RoHS | |||||
Supply Voltage (VS) | 2.2 to 36 volts | 2.2 volts | |||||
GBW | 10.5 MHz | 10.5 MHz | |||||
Quiescent Current (IQ) | 1700 microamps | ||||||
VOS | 0.4750 millivolts | 0.2000 millivolts |