Product Details
The LT1497 dual current feedback amplifier features low power, high output drive, excellent video characteristics and outstanding distortion performance. From a low 7mA maximum supply current per amplifier, the LT1497 drives ±100mA with only 1.9V of headroom. Twisted pairs can be driven differentially with –70dBc distortion up to 1MHz for ±40mA peak signals.
The LT1497 is available in a low thermal resistance 16-pin SO package for operation with supplies up to ±15V. For ±5V operation the device is also available in a low thermal resistance SO-8 package. The device has thermal and current limit circuits that protect against fault conditions.
The LT1497 is manufactured on our complementary bipolar process. The device has characteristics that bridge the performance between the LT1229 and LT1207 dual current feedback amplifiers. The LT1229 has 30mA output drive, 100MHz bandwidth and 12mA supply current. The LT1207 has 250mA output drive, 60MHz bandwidth and 40mA supply current.
Applications
Current Feedback Amplifier 2 Circuit 16-SO
IC OPAMP CFA 2 CIRCUIT 16SO
High Speed Operational Amplifiers Dual 125mA 50MHz current feedback Amp
IC OPAMP CFA 2 CIRCUIT 16SO
Current Feedback Amplifier 2 Circuit 16-SO
Analog Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1497CS#TRPBF | LT1497CS#TRPBF-ND | LT1497CS#TRPBF | LT1497CS#TRPBF | LT1497CS#TRPBF | LT1497CS#TRPBF |
Product Name | Dual 125mA, 50MHz Current Feedback Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
Standards | RoHS | RoHS | ||||
Supply Voltage (VS) | 4 to 36 volts | |||||
VOS | 15 millivolts | 3 millivolts | ||||
Quiescent Current (IQ) | 6000 microamps | |||||
GBW | 59 MHz |