Product Details
The LT1494/LT1495/LT1496
The low bias currents and offset current of the amplifier permit the use of megohm level source resistors without introducing significant errors. Voltage noise at 4µVP-P is remarkably low considering the low supply current.
The LT1494 is available in the 8-Pin MSOP, PDIP and SO packages.The LT1495 is available in plastic 8-Pin PDIP and SO packages with the standard dual op amp pinout. The LT1496 is available in 14-Pin SO and PDIP packages.
Applications
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 2.2 - 36 V
Typical Gain Bandwidth Product = 2.7kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15V
Delivery on production packaging - Tube. This product is non-returnable.
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 2.2 - 36 V
Typical Gain Bandwidth Product = 2.7kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Precision Amplifiers 1.5uA Dual Prec R-to-R I/O OA
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
No. of Amplifiers:2 Amplifier; Bandwidth:2.7kHz; Slew Rate:1V/ms; Supply Voltage Range:-300mV to 36V, 2.2V to 36V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Analog Devices, Inc. | RS Components, Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1495IS8#PBF | 7799300P | LT1495IS8#PBF | LT1495IS8#PBF | LT1495IS8#PBF | LT1495IS8#PBF | 505-LT1495IS8#PBF-ND | LT1495IS8#PBF | 51AK8099 |
Product Name | 1.5µA Max, Dual Precision Rail-to-Rail Input and Output Op Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 2.1 to 36 volts | 2.2 to 36 volts | 2.2 volts | ||||||
GBW | 0.0027 MHz | 0.0027 MHz | 0.0027 MHz | ||||||
Quiescent Current (IQ) | 1 microamps | ||||||||
VOS | 0.3750 millivolts | 0.2000 millivolts |