Product Details
The LT1494/LT1495/LT1496
The low bias currents and offset current of the amplifier permit the use of megohm level source resistors without introducing significant errors. Voltage noise at 4µVP-P is remarkably low considering the low supply current.
The LT1494 is available in the 8-Pin MSOP, PDIP and SO packages.The LT1495 is available in plastic 8-Pin PDIP and SO packages with the standard dual op amp pinout. The LT1496 is available in 14-Pin SO and PDIP packages.
Applications
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP GP 1 CIRCUIT 8SO
Precision Amplifiers 1.5uA Prec R-to-R I/O OP AMP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer: Analog Devices Inc.
Win Source Part Number: 878424-LT1494HS8#TRP
Series: Over-The-Top®
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT1494
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1494HS8#TRPBF | LT1494HS8#TRPBF | LT1494HS8#TRPBF | LT1494HS8#TRPBF | LT1494HS8#TRPBF | LT1494HS8#TRPBF-ND | LT1494HS8#TRPBF | 878424-LT1494HS8#TRPBF |
Product Name | 1.5µA Max, Single Precision Rail-to-Rail Input and Output Op Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494HS8#TRPBF |
Standards and Certifications | RoHS | |||||||
Supply Voltage (VS) | 2.1 to 36 volts | 36 volts | ||||||
GBW | 0.0027 MHz | 0.0027 MHz | ||||||
Quiescent Current (IQ) | 1 microamps | |||||||
VOS | 0.3750 millivolts | 0.2000 millivolts |