IC OPAMP GP 2 CIRCUIT 8DIP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps Dual uP R-to-R I/O OA
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1319390-LT1490IN8#PB
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.07V/µs
Gain Bandwidth Product: 200 kHz
Current - Input Bias: 4 nA
Voltage - Input Offset: 250 µV
Current - Supply: 40µA (x2 Channels)
Current - Output / Channel: 25 mA
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -2735-LT1490IN8#PBF
Base Product Number: LT1490
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2 V
Voltage - Supply Span (Max): 44 V
LIXINC Electronics Co., Limited | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1490IN8#PBF | LT1490IN8#PBF | LT1490IN8#PBF-ND | LT1490IN8#PBF | LT1490IN8#PBF | LT1490IN8#PBF | LT1490IN8#PBF | 1319390-LT1490IN8#PBF |
Product Name | Integrated Circuits | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
Supply Voltage (VS) | 2 to 44 volts | 2 volts | ||||||
Source Current (IS) | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | 0.0400 milliamps | |||
VOS | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
IBIAS | 0.0040 µA | 0.0040 µA | 0.0040 µA | |||||
GBW | 0.2000 MHz | 0.2000 MHz | 0.2000 MHz |