Product Details
The LT1468 is a precision high speed operational amplifier with 16-bit accuracy and 900ns settling to 150μV for 10V signals. This unique blend of precision and AC performance makes the LT1468 the optimum choice for high accuracy applications such as DAC current-to-voltage conversion and ADC buffers. The initial accuracy and drift characteristics of the input offset voltage and inverting input bias current are tailored for inverting applications.
The 90MHz gain bandwidth ensures high open-loop gain at frequency for reducing distortion. In noninverting applications such as an ADC buffer, the low distortion and DC accuracy allow full 16-bit AC and DC performance.
The 22V/μs slew rate of the LT1468 improves large-signal performance in applications such as active filters and instrumentation amplifiers compared to other precision op amps.
The LT1468 is manufactured on a complementary bipolar process. It is available in a space saving 3mm × 3mm leadless package, as well as small outline and DIP packages.
Applications
High Speed Operational Amplifiers 70MHz 22us 16-Bit Accurate OA
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP GP 1 CIRCUIT 8SO
General Purpose Amplifier 1 Circuit 8-SO
No. of Amplifiers:1 Amplifier; Bandwidth:90MHz; Slew Rate:22V/µs; Supply Voltage Range:± 4.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Richardson RFPD | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1468IS8#PBF | LT1468IS8#PBF | LT1468IS8#PBF | 505-LT1468IS8#PBF-ND | LT1468IS8#PBF | LT1468IS8#PBF | LT1468IS8#PBF | 51AK8073 |
Product Name | 90MHz, 22V/us 16-Bit Accurate Operational Amplifier | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | ||||||
Supply Voltage (VS) | 6 to 36 volts | |||||||
Quiescent Current (IQ) | 3600 microamps | |||||||
GBW | 90 MHz | 90 MHz | ||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |