Product Details
The LT1468-2 is a precision high speed operational amplifier with 16-bit accuracy, decompensated to be stable in a gain of 2 or greater. The combination of precision and AC performance makes the LT1468-2 the optimum choice for high accuracy applications such as DAC current-to-voltage conversion and ADC buffers. The initial accuracy and drift characteristics of the input offset voltage and inverting input bias current are tailored for inverting applications.
The 200MHz gain bandwidth ensures high open-loop gain at frequency for reducing distortion. In noninverting applications such as an ADC buffer, the low distortion and DC accuracy allow full 16-bit AC and DC performance. The high slew rate of the LT1468-2 improves large-signal performance in applications such as active filters and instrumentation amplifiers compared to other precision op amps.
The LT1468-2 is specified on power supply voltages of ±5V and ±15V and from –40°C to 85°C. For a unity-gain stable op amp with same DC performance, see the LT1468 datasheet.
Applications
General Purpose Amplifier 1 Circuit 8-SO
High Speed Operational Amplifiers 200MHz, 30V/ s 16-B Acc AV = 2 Op Amp
IC OPAMP GP 1 CIRCUIT 8SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 1 Circuit 8-SO
IC OPAMP GP 1 CIRCUIT 8SO
Analog Devices, Inc. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1468CS8-2#TRPBF | LT1468CS8-2#TRPBF | LT1468CS8-2#TRPBF | LT1468CS8-2#TRPBF | LT1468CS8-2TRPB | LT1468CS8-2#TRPBF-ND | LT1468CS8-2#TRPBF |
Product Name | 200MHz, 30V/μs 16-Bit Accurate AV ≥ 2 Op Amp | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
Standards | RoHS | RoHS | |||||
Supply Voltage (VS) | 10 to 36 volts | 30 volts | |||||
VOS | 0.0750 millivolts | 0.0300 millivolts | |||||
IBIAS | 0.0100 µA | 0.0100 µA | |||||
Quiescent Current (IQ) | 3900 microamps |