Product Details
The LT1466L/LT1467L are dual/quad bipolar op amps that combine rail-to-rail input and output operation with precision specifications. Using a patented technique, both input stages of the LT1466L/LT1467L are trimmed: one at the negative supply and the other at the positive supply. The resulting common mode rejection of 83dB minimum is much better than other rail-to-rail input op amps. A minimum open-loop gain of 400V/mV into a 10K load virtually eliminates all gain error. Operation is specified for 3V, 5V and ±5V supplies.
Unlike other rail-to-rail amplifiers, the input offset voltage of 390µV maximum is guaranteed across the entire rail-to-rail input range, not just at half supply. The graph below contrasts the VOS specifications of the LT1466L/LT1467L to a competitive part that is specified only at half supply. As can be seen, the LT1466L/LT1467L's limits are much tighter for inputs near either supply.
The LT1466L is available in 8-lead PDIP and SO-8 packages with the standard dual pinout. The LT1467L features the standard quad pinout and is available in a 16-lead narrow SO package.
Applications
IC OPAMP GP 4 CIRCUIT 16SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP GP 4 CIRCUIT 16SO
Precision Amplifiers Quad Prec R-to-R I/O OA
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SO
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1467LCS#PBF | LT1467LCS#PBF | LT1467LCS#PBF | LT1467LCS#PBF | LT1467LCS#PBF | 505-LT1467LCS#PBF-ND | LT1467LCS#PBF |
Product Name | Micropower Dual/Quad Precision Rail-to-Rail Input and Output Op Amp | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
Standards and Certifications | RoHS | ||||||
Supply Voltage (VS) | 2 to 16 volts | ||||||
GBW | 0.1200 MHz | 0.1200 MHz | |||||
Quiescent Current (IQ) | 60 microamps | ||||||
IBIAS | 0.0140 µA | 0.0030 µA |