LT1399 - Triple 300MHz Current Feedback Amplifier with Shutdown
IC OPAMP CFA 3 CIRCUIT 16SSOP
Current Feedback Amplifier 3 Circuit 16-SSOP
Current Feedback Amplifier 3 Circuit 16-SSOP
High Speed Operational Amplifiers 300MHz,CFA,Triple w/shdw Amp
IC OPAMP CFA 3 CIRCUIT 16SSOP
IC OPAMP CFA 3 CIRCUIT 16SSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1320982-LT1399IGN#PB
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 3
Standard Package: 100
Mounting: Surface Mount
-3db Bandwidth: 300 MHz
Amplifier Type: Current Feedback
Slew Rate: 800V/µs
Gain Bandwidth Product: 300 MHz
Current - Input Bias: 10 µA
Voltage - Input Offset: 1.5 mV
Current - Supply: 4.6mA (x3 Channels)
Current - Output / Channel: 80 mA
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 16-SSOP (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2266-LT1399IGN#PBF,-
Base Product Number: LT1399
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 12 V
Rochester Electronics | LIXINC Electronics Co., Limited | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1399IGN#PBF | LT1399IGN#PBF | LT1399IGN#PBF-ND | LT1399IGN#PBF | LT1399IGN#PBF | LT1399IGN#PBF | LT1399IGN#PBF | 1320982-LT1399IGN#PBF |
Product Name | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
Standards | RoHS | RoHS | RoHS | |||||
Package Type | SSOP; SOP; SSOP16 | SSOP; 16-SSOP (0.154\", 3.90mm Width) | SSOP; 16-SSOP (0.154", 3.90mm Width) | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | Surface Mount | SSOP; SOP; 16-SSOP (0.154", 3.90mm Width) | ||
Life Cycle Stage | Active | Active | Active | Active | ||||
Supply Voltage (VS) | 4 to 12 volts | 4 volts | ||||||
Source Current (IS) | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps | 4.6 milliamps |